onsemi Power Management IC FAN6555MX

Description
IC REG CONV DDR 1OUT 16SOIC Product overview: FAN6555MX from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN6555MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CONV DDR 1OUT 16SOIC Product overview: FAN6555MX from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN6555MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-FAN6555MX
Power Management IC 750-FAN6555MX
IC REG CONV DDR 1OUT 16SOIC Product overview: FAN6555MX from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN6555MX can be used for catalog matching and distributor lookup.

IC REG CONV DDR 1OUT 16SOIC Product overview: FAN6555MX from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN6555MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN6555MX - 134381-FAN6555MX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN6555MX
134381-FAN6555MX
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN6555MX 134381-FAN6555MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 134381-FAN6555MX Packaging: Reel - TR Applications: Converter, DDR SDRAM Mounting: SMD (SMT) Voltage - Input: 2.3 V to 4 V Number of Outputs: 1 Output Voltage: 0.7 V to 3.3 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 134381-FAN6555MX
Packaging: Reel - TR
Applications: Converter, DDR SDRAM
Mounting: SMD (SMT)
Voltage - Input: 2.3 V to 4 V
Number of Outputs: 1
Output Voltage: 0.7 V to 3.3 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - FAN6555MX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
FAN6555MX
PMIC - Voltage Regulators - Special Purpose FAN6555MX
IC REG CONV DDR 1OUT 16SOIC

IC REG CONV DDR 1OUT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-FAN6555MX 134381-FAN6555MX FAN6555MX
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - FAN6555MX PMIC - Voltage Regulators - Special Purpose
Package Type Other; SOIC SOIC; Other; 16-SOIC
Output Voltage 3.3 volts 0.7000 to 3.3 volts
IOUT 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24232HARGTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -5 to 125 C (23 to 257 F)
View Details
Voltage Regulators - 2444532P - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
Output Voltage 6 volts
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Special Purpose - ADM8830ARU - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
View Details