The FAN6520BM is a single synchronous buck PWM controller designed for efficient DC-DC step-down conversion. It operates with an input voltage range of 1.5V to 5V and can regulate output voltages from 0.8V to the input voltage minus 0.8V, with a precision tolerance of ±1.5% across varying line voltages and temperatures. This controller drives N-channel MOSFETs and utilizes a simple single-loop voltage-mode control design, ensuring fast transient response due to its high-bandwidth error amplifier with a gain-bandwidth product of 15MHz and a slew rate of 8V/µs. The FAN6520BM features a fixed frequency oscillator operating at 300kHz, which simplifies design complexity while maintaining a compact converter size. It includes internal soft-start functionality and supports a full PWM duty cycle range from 0% to 100%. The device is packaged in an 8-lead SOIC and is rated for operation within a temperature range of 0°C to 70°C, making it suitable for various applications such as power supplies for PC subsystems, cable modems, and low-voltage distributed power supplies.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR BUCK 8SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN6520BM-ND | FAN6520BM | FAN6520BM |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Special Features | Synchronous Rectification | Enable | |
| fsw | 300 kHz | 300 kHz | 300 kHz |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |