Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 35-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 35-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 35-PowerWFQFN
Win Source Part Number: 1372167-FAN65008B
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 35-PowerWFQFN
Supplier Device Package: 35-PQFN (6x6)
Base Product Number: FAN65008
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 65V
Voltage - Output (Min/Fixed): 0.6V
Voltage - Output (Max): 32.5V
Current - Output: 10A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 4.5V
Frequency - Switching: 100kHz ~ 1MHz
Synchronous Rectifier: Yes
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 35-PowerWFQFN
Switching Controllers WIDE VIN 8A 70V BUCK
IC REG BUCK ADJ 10A 35PQFN
IC REG BUCK ADJ 10A 35QFN
IC REG BUCK ADJ 10A 35PQFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN65008BOSTR-ND | 1372167-FAN65008B | FAN65008B | FAN65008B | FAN65008B | FAN65008B | FAN65008B |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Controllers | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 35-PowerWFQFN | Other; Tape & Reel | Other; 35-PowerWFQFN | Other; 35-PowerWFQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 32.5 volts | 0.6000 to 32.5 volts | 0.6000 volts | 0.6000 volts |