onsemi Dc/dc Conv, Sync Buck, 1Mhz, Pqfn-35; Input Voltage Min Onsemi FAN65008B

Description
DC/DC CONV, SYNC BUCK, 1MHZ, PQFN-35; Input Voltage Min:4.5V; Input Voltage Max:65V; Output Current:8A; Output Voltage Min:-; Output Voltage Max:-; DC / DC Converter IC Case:PQFN; No. of Pins:35Pins; Switching Frequency Max:1MHz; RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 1MHZ, PQFN-35; Input Voltage Min:4.5V; Input Voltage Max:65V; Output Current:8A; Output Voltage Min:-; Output Voltage Max:-; DC / DC Converter IC Case:PQFN; No. of Pins:35Pins; Switching Frequency Max:1MHz; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1Mhz, Pqfn-35; Input Voltage Min Onsemi - 62AC6857 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1Mhz, Pqfn-35; Input Voltage Min Onsemi
62AC6857
Dc/dc Conv, Sync Buck, 1Mhz, Pqfn-35; Input Voltage Min Onsemi 62AC6857
DC/DC CONV, SYNC BUCK, 1MHZ, PQFN-35; Input Voltage Min:4.5V; Input Voltage Max:65V; Output Current:8A; Output Voltage Min:-; Output Voltage Max:-; DC / DC Converter IC Case:PQFN; No. of Pins:35Pins; Switching Frequency Max:1MHz; RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1MHZ, PQFN-35; Input Voltage Min:4.5V; Input Voltage Max:65V; Output Current:8A; Output Voltage Min:-; Output Voltage Max:-; DC / DC Converter IC Case:PQFN; No. of Pins:35Pins; Switching Frequency Max:1MHz; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 62AC6857
Product Name Dc/dc Conv, Sync Buck, 1Mhz, Pqfn-35; Input Voltage Min Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

Specialty Logic - 1727-74AUP1Z04GS,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details
 - 1ED3127MU12FXUMA1 - Rochester Electronics
Specs
Package Type PG-DSO-8
Packing Method Tape Reel; Tape & Reel; Other
View Details
2 suppliers
LED Drivers - A6270KLPTR-T-1 - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 2; 2
Output Configuration Inverting
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 26LS29/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details