onsemi Dc/dc Conv, Sync Buck, 1Mhz, Pqfn-35; Input Voltage Min Onsemi FAN65005A

Description
DC/DC CONV, SYNC BUCK, 1MHZ, PQFN-35; Input Voltage Min:4.5V; Input Voltage Max:65V; Output Current:8A; Output Voltage Min:-; Output Voltage Max:-; DC / DC Converter IC Case:PQFN; No. of Pins:35Pins; Switching Frequency Max:1MHz; RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 1MHZ, PQFN-35; Input Voltage Min:4.5V; Input Voltage Max:65V; Output Current:8A; Output Voltage Min:-; Output Voltage Max:-; DC / DC Converter IC Case:PQFN; No. of Pins:35Pins; Switching Frequency Max:1MHz; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1Mhz, Pqfn-35; Input Voltage Min Onsemi - 62AC6856 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1Mhz, Pqfn-35; Input Voltage Min Onsemi
62AC6856
Dc/dc Conv, Sync Buck, 1Mhz, Pqfn-35; Input Voltage Min Onsemi 62AC6856
DC/DC CONV, SYNC BUCK, 1MHZ, PQFN-35; Input Voltage Min:4.5V; Input Voltage Max:65V; Output Current:8A; Output Voltage Min:-; Output Voltage Max:-; DC / DC Converter IC Case:PQFN; No. of Pins:35Pins; Switching Frequency Max:1MHz; RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1MHZ, PQFN-35; Input Voltage Min:4.5V; Input Voltage Max:65V; Output Current:8A; Output Voltage Min:-; Output Voltage Max:-; DC / DC Converter IC Case:PQFN; No. of Pins:35Pins; Switching Frequency Max:1MHz; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 62AC6856
Product Name Dc/dc Conv, Sync Buck, 1Mhz, Pqfn-35; Input Voltage Min Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACTQ244/QRA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDCDB400RHBT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
 - 74AHCT2G241DC,125 - Rochester Electronics
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details