IC REG BUCK 5V 6A 35PQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 6A 35-PowerWFQFN
IC REG BUCK 5V 6A 35PQFN
Win Source Part Number: 1372177-FAN65004C
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 35-PowerWFQFN
Supplier Device Package: 35-PQFN (6x6)
Base Product Number: FAN65004
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 65V
Voltage - Output (Min/Fixed): 5V
Current - Output: 6A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 4.5V
Frequency - Switching: 100kHz ~ 1MHz
Synchronous Rectifier: Yes
IC REG BUCK 6A 70V 35PQFN
IC REG BUCK 6A 70V 35PQFN
IC REG BUCK 5V 6A 35QFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 6A 35-PowerWFQFN
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 488-FAN65004CDKR-ND | 1372177-FAN65004C | FAN65004C | FAN65004C | FAN65004C | FAN65004C |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 35-PowerWFQFN | Other; Tape & Reel | Other; 35-PowerWFQFN | Other; 35-PowerWFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 to ? volts |