Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 35-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 35-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 35-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 35-PowerWFQFN
IC REG BUCK ADJ 6A 35QFN
IC REG BUCK 70V 6A 35PQFN
IC REG BUCK 70V 6A 35PQFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN65004BOSTR-ND | FAN65004B | FAN65004B | FAN65004B | FAN65004B |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 35-PowerWFQFN | Other; 35-PowerWFQFN | Other; 35-PowerWFQFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 32.5 volts | 0.6000 to 32.5 volts | 0.6000 volts | 0.6000 volts |