onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FAN6300SY FAN6300SY

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 131398-FAN6300SY Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 16V Fault Protection: Current Limiting, Open Loop, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Not For New Designs Case / Package: 8-SOIC Supply Voltage - Operating: 8 V to 25 V Control Operating Temperature: -40°C to 105°C (TA) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 131398-FAN6300SY Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 16V Fault Protection: Current Limiting, Open Loop, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Not For New Designs Case / Package: 8-SOIC Supply Voltage - Operating: 8 V to 25 V Control Operating Temperature: -40°C to 105°C (TA) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN6300SY - 131398-FAN6300SY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN6300SY
131398-FAN6300SY
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN6300SY 131398-FAN6300SY
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 131398-FAN6300SY Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 16V Fault Protection: Current Limiting, Open Loop, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Not For New Designs Case / Package: 8-SOIC Supply Voltage - Operating: 8 V to 25 V Control Operating Temperature: -40°C to 105°C (TA) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 131398-FAN6300SY
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 16V
Fault Protection: Current Limiting, Open Loop, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 25 V
Control Operating Temperature: -40°C to 105°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100KHz Power Management IC
748-FAN6300SY
100KHz Power Management IC 748-FAN6300SY
Green-Mode QR PWM Controller for Flyback Converter, Low Frequency below 100KHz, 2500-REEL Product overview: FAN6300SY from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 100KHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FAN6300SY can be used for catalog matching and distributor lookup.

Green-Mode QR PWM Controller for Flyback Converter, Low Frequency below 100KHz, 2500-REEL Product overview: FAN6300SY from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 100KHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FAN6300SY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators IC Voltage Regulators
Product Number 131398-FAN6300SY 748-FAN6300SY
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FAN6300SY 100KHz Power Management IC
Configuration / Function Flyback
Unlock Full Specs
to access all available technical data