Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015859-FAN6300AMY
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 16V
Fault Protection: Current Limiting, Open Loop, Over Voltage
Family Name: FAN6300A
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 25 V
Control Operating Temperature: -40°C to 125°C (TA)
Alternative Parts (Cross-Reference): FAN6300ANY;
Introduction Date: October 01, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
AC/DC Converters Hi-Int. Quasi-Resnnt Current Mode PWM Product overview: FAN6300AMY from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FAN6300AMY can be used for catalog matching and distributor lookup.
IC OFFLINE SWITCH FLYBACK 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 015859-FAN6300AMY | 748-FAN6300AMY | FAN6300AMY |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - FAN6300AMY | Power Management IC | AC DC Converters, Offline Switches |
| Configuration / Function | Flyback | ||
| Package Type | SOIC; Other; 8-SOIC | Other; Reel | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |
| Life Cycle Stage | Maturity; Active | ||
| Special Features | Internal Current Limit |