onsemi PMIC - PMIC - Power Supply Controllers, Monitors - FAN6291QFMTCX FAN6291QFMTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 768519-FAN6291QFMTCX Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 14-TSSOP (0.173", 4.40mm Width) Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD Voltage - Input: Up to 16V Operating Supply Voltage: 16V Family Name: FAN6291QFMTCX Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 14-TSSOP ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 768519-FAN6291QFMTCX Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 14-TSSOP (0.173", 4.40mm Width) Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD Voltage - Input: Up to 16V Operating Supply Voltage: 16V Family Name: FAN6291QFMTCX Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 14-TSSOP ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - FAN6291QFMTCX - 768519-FAN6291QFMTCX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - FAN6291QFMTCX
768519-FAN6291QFMTCX
PMIC - PMIC - Power Supply Controllers, Monitors - FAN6291QFMTCX 768519-FAN6291QFMTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 768519-FAN6291QFMTCX Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 14-TSSOP (0.173", 4.40mm Width) Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD Voltage - Input: Up to 16V Operating Supply Voltage: 16V Family Name: FAN6291QFMTCX Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 14-TSSOP ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 768519-FAN6291QFMTCX
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Applications: Secondary-Side Controller, Synchronous Rectifier
Mounting: SMD
Voltage - Input: Up to 16V
Operating Supply Voltage: 16V
Family Name: FAN6291QFMTCX
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
Manufacturer Package: 14-TSSOP
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Power Supply Controllers, Monitors - FAN6291QFMTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
FAN6291QFMTCX
Power Supply Controllers, Monitors FAN6291QFMTCX
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 14-TSSOP

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 14-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 768519-FAN6291QFMTCX FAN6291QFMTCX
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - FAN6291QFMTCX Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385103 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - ACT2802QL-T1028 - 1011907-ACT2802QL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details