onsemi PMIC - PMIC - Power Supply Controllers, Monitors - FAN6290QFMX FAN6290QFMX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 918920-FAN6290QFMX Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SOIC Package: Reel - TR Package: 10-SOP (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: FAN6290 Categories: Integrated Circuits (ICs) Case / Package: 10-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN6290QFMXDKR, FAN6290QFMXCT, FAN6290QFMXTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 918920-FAN6290QFMX Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SOIC Package: Reel - TR Package: 10-SOP (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: FAN6290 Categories: Integrated Circuits (ICs) Case / Package: 10-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN6290QFMXDKR, FAN6290QFMXCT, FAN6290QFMXTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - FAN6290QFMX - 918920-FAN6290QFMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - FAN6290QFMX
918920-FAN6290QFMX
PMIC - PMIC - Power Supply Controllers, Monitors - FAN6290QFMX 918920-FAN6290QFMX
Manufacturer: ON Semiconductor Win Source Part Number: 918920-FAN6290QFMX Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SOIC Package: Reel - TR Package: 10-SOP (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: FAN6290 Categories: Integrated Circuits (ICs) Case / Package: 10-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN6290QFMXDKR, FAN6290QFMXCT, FAN6290QFMXTR

Manufacturer: ON Semiconductor
Win Source Part Number: 918920-FAN6290QFMX
Operating Temperature Range: -40°C ~ 125°C
Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SOIC
Package: Reel - TR
Package: 10-SOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: FAN6290
Categories: Integrated Circuits (ICs)
Case / Package: 10-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN6290QFMXDKR, FAN6290QFMXCT, FAN6290QFMXTR

Buy Now Datasheet
Power Supply Controllers, Monitors - FAN6290QFMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
FAN6290QFMX
Power Supply Controllers, Monitors FAN6290QFMX
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SOIC

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SOIC

Buy Now Datasheet
Power Supply Controllers, Monitors - FAN6290QFMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
FAN6290QFMX
Power Supply Controllers, Monitors FAN6290QFMX
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SOIC

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 918920-FAN6290QFMX FAN6290QFMX
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - FAN6290QFMX Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1907787 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details