onsemi PMIC - PMIC - Power Supply Controllers, Monitors - FAN6248HDMX FAN6248HDMX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 918919-FAN6248HDMX Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: FAN6248 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 918919-FAN6248HDMX Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: FAN6248 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - FAN6248HDMX - 918919-FAN6248HDMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - FAN6248HDMX
918919-FAN6248HDMX
PMIC - PMIC - Power Supply Controllers, Monitors - FAN6248HDMX 918919-FAN6248HDMX
Manufacturer: ON Semiconductor Win Source Part Number: 918919-FAN6248HDMX Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: FAN6248 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 918919-FAN6248HDMX
Operating Temperature Range: -40°C ~ 125°C
Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: FAN6248
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Supply Controllers, Monitors - FAN6248HDMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
FAN6248HDMX
Power Supply Controllers, Monitors FAN6248HDMX
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 918919-FAN6248HDMX FAN6248HDMX
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - FAN6248HDMX Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - ADM4210-1AUJ-RL7 - 860140-ADM4210-1AUJ-RL7 - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4.38V Voltage Supervisor IC - 691-STM812MW16F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers
TPS3805H33-Q1 Automotive Catalog Dual Voltage Detectors - 2T05H33QDCKRG4Q - Texas Instruments
Specs
Number of Supplies 2
Output Options Active-low,Push-pull
Type SC70
View Details
8 suppliers