onsemi Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors FAN6248HCMX

Description
Win Source Part Number: 1145146-FAN6248HCMX Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Secondary-Side Controller, Synchronous Rectifier Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Input: 4V ~ 4.7V Current - Supply: 8.5 mA Voltage - Supply: 0V ~ 27V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-FAN6248HCMXDKR,4 88-FAN6248HCMXTR,488 -FAN6248HCMXCT,FAN62 48HCMX-ND Base Product Number: FAN6248
Request a Quote Datasheet
Description
Win Source Part Number: 1145146-FAN6248HCMX Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Secondary-Side Controller, Synchronous Rectifier Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Input: 4V ~ 4.7V Current - Supply: 8.5 mA Voltage - Supply: 0V ~ 27V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-FAN6248HCMXDKR,4 88-FAN6248HCMXTR,488 -FAN6248HCMXCT,FAN62 48HCMX-ND Base Product Number: FAN6248
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 1145146-FAN6248HCMX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
1145146-FAN6248HCMX
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 1145146-FAN6248HCMX
Win Source Part Number: 1145146-FAN6248HCMX Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Secondary-Side Controller, Synchronous Rectifier Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Input: 4V ~ 4.7V Current - Supply: 8.5 mA Voltage - Supply: 0V ~ 27V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-FAN6248HCMXDKR,4 88-FAN6248HCMXTR,488 -FAN6248HCMXCT,FAN62 48HCMX-ND Base Product Number: FAN6248

Win Source Part Number: 1145146-FAN6248HCMX
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tape & Reel
Applications: Secondary-Side Controller, Synchronous Rectifier
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Input: 4V ~ 4.7V
Current - Supply: 8.5 mA
Voltage - Supply: 0V ~ 27V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 488-FAN6248HCMXDKR,488-FAN6248HCMXTR,488-FAN6248HCMXCT,FAN6248HCMX-ND
Base Product Number: FAN6248

Buy Now Datasheet
Power Supply Controllers, Monitors - FAN6248HCMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
FAN6248HCMX
Power Supply Controllers, Monitors FAN6248HCMX
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1145146-FAN6248HCMX FAN6248HCMX
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515391 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Battery Management - BQ20Z45DBTR-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details