onsemi PMIC - PMIC - Power Supply Controllers, Monitors - FAN6248HAMX FAN6248HAMX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 871506-FAN6248HAMX Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: FAN6248 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN6248HAMXOSCT, FAN6248HAMX-ND, FAN6248HAMXOSTR, FAN6248HAMXOSDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 871506-FAN6248HAMX Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: FAN6248 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN6248HAMXOSCT, FAN6248HAMX-ND, FAN6248HAMXOSTR, FAN6248HAMXOSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - FAN6248HAMX - 871506-FAN6248HAMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - FAN6248HAMX
871506-FAN6248HAMX
PMIC - PMIC - Power Supply Controllers, Monitors - FAN6248HAMX 871506-FAN6248HAMX
Manufacturer: ON Semiconductor Win Source Part Number: 871506-FAN6248HAMX Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: FAN6248 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN6248HAMXOSCT, FAN6248HAMX-ND, FAN6248HAMXOSTR, FAN6248HAMXOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 871506-FAN6248HAMX
Operating Temperature Range: -40°C ~ 125°C
Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FAN6248
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN6248HAMXOSCT, FAN6248HAMX-ND, FAN6248HAMXOSTR, FAN6248HAMXOSDKR

Buy Now Datasheet
Power Supply Controllers, Monitors - FAN6248HAMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
FAN6248HAMX
Power Supply Controllers, Monitors FAN6248HAMX
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 871506-FAN6248HAMX FAN6248HAMX
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - FAN6248HAMX Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228200 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
PMIC - Supervisors - ADM1232AARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details