Manufacturer: ON Semiconductor
Win Source Part Number: 918917-FAN6240AM6X
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier SOT-23-6
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
REACH Status: REACH Unaffected
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier SOT-23-6
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 918917-FAN6240AM6X | FAN6240AM6X |
| Product Name | PMIC - PMIC - Power Supply Controllers, Monitors - FAN6240AM6X | Power Supply Controllers, Monitors |
| Output Options | Inverting |