Win Source Part Number: 1058543-FAN6100HMMPX
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tape & Reel
Applications: Secondary-Side Controller
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Input: Up to 16V
Current - Supply: 2.4 mA
Voltage - Supply: 3.12V ~ 6V
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-MLPQ (3x4)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: FAN6100HMMPXDKR,FAN6
Base Product Number: FAN6100
Product Status: Obsolete
Power Supply Controller Secondary-Side Controller 20-MLPQ (3x4)
Power Supply Controller Secondary-Side Controller 20-MLPQ (3x4)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1058543-FAN6100HMMPX | FAN6100HMMPX |
| Product Name | Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors | Power Supply Controllers, Monitors |
| Output Options | Inverting |