onsemi Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers FAN6080HMX

Description
Win Source Part Number: 1110946-FAN6080HMX Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Flyback Frequency - Switching: 24kHz ~ 125kHz Fault Protection: Current Limiting, Over Voltage Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 7V ~ 50V ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-FAN6080HMXTR
Request a Quote Datasheet
Description
Win Source Part Number: 1110946-FAN6080HMX Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Flyback Frequency - Switching: 24kHz ~ 125kHz Fault Protection: Current Limiting, Over Voltage Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 7V ~ 50V ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-FAN6080HMXTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1110946-FAN6080HMX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1110946-FAN6080HMX
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1110946-FAN6080HMX
Win Source Part Number: 1110946-FAN6080HMX Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Flyback Frequency - Switching: 24kHz ~ 125kHz Fault Protection: Current Limiting, Over Voltage Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 7V ~ 50V ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-FAN6080HMXTR

Win Source Part Number: 1110946-FAN6080HMX
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 500V
Topology: Flyback
Frequency - Switching: 24kHz ~ 125kHz
Fault Protection: Current Limiting, Over Voltage
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 7V ~ 50V
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 488-FAN6080HMXTR

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FAN6080HMX - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FAN6080HMX
PMIC - AC DC Converters, Offline Switchers FAN6080HMX
PWM FOR 55W APPLICATION

PWM FOR 55W APPLICATION

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FAN6080HMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FAN6080HMX
AC DC Converters, Offline Switches FAN6080HMX
Converter Offline Flyback Topology 24kHz ~ 125kHz 8-SOIC

Converter Offline Flyback Topology 24kHz ~ 125kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1110946-FAN6080HMX FAN6080HMX FAN6080HMX
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; Tape & Reel (TR) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE5BR3995CZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 30 watts
View Details
ACDC Power Supply Control ICs - Model: FA8A65N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details