onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FAN604MX FAN604MX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 806258-FAN604MX Packaging: Reel Mounting Style: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 17.2V Frequency - Switching: 18.5kHz ~ 130kHz Fault Protection: Over Temperature, Over Voltage Supplier Device Package: 10-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 10-SOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 6V ~ 25V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 806258-FAN604MX Packaging: Reel Mounting Style: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 17.2V Frequency - Switching: 18.5kHz ~ 130kHz Fault Protection: Over Temperature, Over Voltage Supplier Device Package: 10-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 10-SOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 6V ~ 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN604MX - 806258-FAN604MX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN604MX
806258-FAN604MX
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN604MX 806258-FAN604MX
Manufacturer: ON Semiconductor Win Source Part Number: 806258-FAN604MX Packaging: Reel Mounting Style: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 17.2V Frequency - Switching: 18.5kHz ~ 130kHz Fault Protection: Over Temperature, Over Voltage Supplier Device Package: 10-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 10-SOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 6V ~ 25V

Manufacturer: ON Semiconductor
Win Source Part Number: 806258-FAN604MX
Packaging: Reel
Mounting Style: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 17.2V
Frequency - Switching: 18.5kHz ~ 130kHz
Fault Protection: Over Temperature, Over Voltage
Supplier Device Package: 10-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 10-SOP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 6V ~ 25V

Buy Now
AC DC Converters, Offline Switches - FAN604MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FAN604MX
AC DC Converters, Offline Switches FAN604MX
Converter Offline Flyback Topology 18.5kHz ~ 130kHz 10-SOIC

Converter Offline Flyback Topology 18.5kHz ~ 130kHz 10-SOIC

Buy Now Datasheet
AC DC Converters, Offline Switches - FAN604MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FAN604MX
AC DC Converters, Offline Switches FAN604MX
Converter Offline Flyback Topology 18.5kHz ~ 130kHz 10-SOIC

Converter Offline Flyback Topology 18.5kHz ~ 130kHz 10-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FAN604MX - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FAN604MX
PMIC - AC DC Converters, Offline Switchers FAN604MX
IC OFFLINE SWITCH FLYBACK 10SOIC

IC OFFLINE SWITCH FLYBACK 10SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 806258-FAN604MX FAN604MX FAN604MX
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FAN604MX AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 10-SOP Other; 10-SOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - AC-DC PWM-PFC Controller - Hybrid Flyback ICs - XDPS2222 - XDPS2222 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-14
Configuration / Function Flyback
View Details
ACDC Power Supply Control ICs - Model: FA5601N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ123T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers