onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FAN604HMX FAN604HMX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 918915-FAN604HMX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 18.5kHz ~ 130kHz 10-SOIC Package: Reel - TR Package: 10-SOP (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 6V ~ 25V Family Name: FAN604 Categories: Integrated Circuits (ICs) Case / Package: 10-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 918915-FAN604HMX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 18.5kHz ~ 130kHz 10-SOIC Package: Reel - TR Package: 10-SOP (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 6V ~ 25V Family Name: FAN604 Categories: Integrated Circuits (ICs) Case / Package: 10-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN604HMX - 918915-FAN604HMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN604HMX
918915-FAN604HMX
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN604HMX 918915-FAN604HMX
Manufacturer: ON Semiconductor Win Source Part Number: 918915-FAN604HMX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 18.5kHz ~ 130kHz 10-SOIC Package: Reel - TR Package: 10-SOP (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 6V ~ 25V Family Name: FAN604 Categories: Integrated Circuits (ICs) Case / Package: 10-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 918915-FAN604HMX
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 18.5kHz ~ 130kHz 10-SOIC
Package: Reel - TR
Package: 10-SOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: 6V ~ 25V
Family Name: FAN604
Categories: Integrated Circuits (ICs)
Case / Package: 10-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FAN604HMX - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FAN604HMX
PMIC - AC DC Converters, Offline Switchers FAN604HMX
IC OFFLINE SWITCH FLYBACK 10SOIC

IC OFFLINE SWITCH FLYBACK 10SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FAN604HMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FAN604HMX
AC DC Converters, Offline Switches FAN604HMX
Converter Offline Flyback Topology 18.5kHz ~ 130kHz 10-SOIC

Converter Offline Flyback Topology 18.5kHz ~ 130kHz 10-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 918915-FAN604HMX FAN604HMX FAN604HMX
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FAN604HMX PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 10-SOIC Other; 10-SOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A80N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE5QR2270AZXKLA1-ND - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 41 watts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - BM2SC124FP2-LBZE2 - 855136-BM2SC124FP2-LBZE2 - Win Source Electronics
Specs
Package Type Other; Reel - TR
View Details
3 suppliers