The FAN604HMX is an offline quasi-resonant PWM controller designed for high-power-density AC/DC flyback power supplies in universal input range applications. It is packaged in a 10-lead SOIC, JEDEC MS-012, narrow body format, and operates over a temperature range of -40°C to +125°C. The device features Quasi-Resonant switching with Valley Switching for high efficiency, mWSaver® burst mode operation for standby power consumption below 20 mW, and built-in protections including over-voltage, under-voltage, and over-temperature protection. It supports programmable constant current regulation and wide blanking time for reduced audio noise and improved light-load efficiency. The part includes high-voltage startup to minimize external components and is targeted at battery chargers and AC/DC adapters for portable devices requiring CV/CC control.
Offline Quasi-Resonant PWM Controller, 2500-REEL Product overview: FAN604HMX from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FAN604HMX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 748-FAN604HMX |
| Product Name | Power Management IC |
| Operating Temperature | -40 C (-40 F) |