onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FAN602MX FAN602MX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 871505-FAN602MX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 60kHz ~ 140kHz 10-SOIC Package: 10-SOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 5.5V ~ 25V Family Name: FAN602 Categories: Integrated Circuits (ICs) Case / Package: 10-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN602MXOSDKR, FAN602MXOSCT, FAN602MXOSTR, FAN602MX-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 871505-FAN602MX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 60kHz ~ 140kHz 10-SOIC Package: 10-SOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 5.5V ~ 25V Family Name: FAN602 Categories: Integrated Circuits (ICs) Case / Package: 10-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN602MXOSDKR, FAN602MXOSCT, FAN602MXOSTR, FAN602MX-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN602MX - 871505-FAN602MX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN602MX
871505-FAN602MX
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN602MX 871505-FAN602MX
Manufacturer: ON Semiconductor Win Source Part Number: 871505-FAN602MX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 60kHz ~ 140kHz 10-SOIC Package: 10-SOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 5.5V ~ 25V Family Name: FAN602 Categories: Integrated Circuits (ICs) Case / Package: 10-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN602MXOSDKR, FAN602MXOSCT, FAN602MXOSTR, FAN602MX-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 871505-FAN602MX
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 60kHz ~ 140kHz 10-SOIC
Package: 10-SOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 5.5V ~ 25V
Family Name: FAN602
Categories: Integrated Circuits (ICs)
Case / Package: 10-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN602MXOSDKR, FAN602MXOSCT, FAN602MXOSTR, FAN602MX-ND

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FAN602MX - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FAN602MX
PMIC - AC DC Converters, Offline Switchers FAN602MX
IC OFFLINE SWITCH FLYBACK 10SOIC

IC OFFLINE SWITCH FLYBACK 10SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FAN602MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FAN602MX
AC DC Converters, Offline Switches FAN602MX
Converter Offline Flyback Topology 60kHz ~ 140kHz 10-SOIC

Converter Offline Flyback Topology 60kHz ~ 140kHz 10-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 871505-FAN602MX FAN602MX FAN602MX
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FAN602MX PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 10-SOIC Other; 10-SOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA3647N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 960593-ICE3AR2280VJZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Power 43 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7685FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details