onsemi DC-DC Converter IC FAN602LMX

Description
Switching Controllers Offlne QuasiResonant PWM Controller Product overview: FAN602LMX from Fairchild (onsemi) is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-FAN602LMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Switching Controllers Offlne QuasiResonant PWM Controller Product overview: FAN602LMX from Fairchild (onsemi) is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-FAN602LMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter IC - 715-FAN602LMX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DC-DC Converter IC
715-FAN602LMX
DC-DC Converter IC 715-FAN602LMX
Switching Controllers Offlne QuasiResonant PWM Controller Product overview: FAN602LMX from Fairchild (onsemi) is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-FAN602LMX can be used for catalog matching and distributor lookup.

Switching Controllers Offlne QuasiResonant PWM Controller Product overview: FAN602LMX from Fairchild (onsemi) is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-FAN602LMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN602LMX - 918913-FAN602LMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN602LMX
918913-FAN602LMX
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN602LMX 918913-FAN602LMX
Manufacturer: ON Semiconductor Win Source Part Number: 918913-FAN602LMX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 60kHz ~ 140kHz 10-SOIC Package: Reel - TR Package: 10-SOP (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 5.5V ~ 25V Part Status: Obsolete Family Name: FAN602 Categories: Integrated Circuits (ICs) Case / Package: 10-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN602LMXOSCT, FAN602LMXOSTR, FAN602LMX-ND, FAN602LMXOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 918913-FAN602LMX
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 60kHz ~ 140kHz 10-SOIC
Package: Reel - TR
Package: 10-SOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: 5.5V ~ 25V
Part Status: Obsolete
Family Name: FAN602
Categories: Integrated Circuits (ICs)
Case / Package: 10-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN602LMXOSCT, FAN602LMXOSTR, FAN602LMX-ND, FAN602LMXOSDKR

Buy Now Datasheet
AC DC Converters, Offline Switches - FAN602LMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FAN602LMX
AC DC Converters, Offline Switches FAN602LMX
Converter Offline Flyback Topology 60kHz ~ 140kHz 10-SOIC

Converter Offline Flyback Topology 60kHz ~ 140kHz 10-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FAN602LMX - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FAN602LMX
PMIC - AC DC Converters, Offline Switchers FAN602LMX
IC OFFLINE SWITCH FLYBACK 10SOIC

IC OFFLINE SWITCH FLYBACK 10SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category DC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 715-FAN602LMX 918913-FAN602LMX FAN602LMX FAN602LMX
Product Name DC-DC Converter IC PMIC - PMIC - AC DC Converters, Offline Switchers - FAN602LMX AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; Reel SOIC; Other; 10-SOIC Other; 10-SOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data