onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FAN602FMX FAN602FMX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 918912-FAN602FMX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 75kHz ~ 140kHz 10-SOIC Package: 10-SOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 5.5V ~ 25V Family Name: FAN602 Categories: Integrated Circuits (ICs) Case / Package: 10-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN602FMXOSCT, 1990-FAN602FMXCT, 1990-FAN602FMXDKR, FAN602FMX-ND, 1990-FAN602FMXTR, FAN602FMXOSDKR, FAN602FMXOSTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 918912-FAN602FMX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 75kHz ~ 140kHz 10-SOIC Package: 10-SOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 5.5V ~ 25V Family Name: FAN602 Categories: Integrated Circuits (ICs) Case / Package: 10-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN602FMXOSCT, 1990-FAN602FMXCT, 1990-FAN602FMXDKR, FAN602FMX-ND, 1990-FAN602FMXTR, FAN602FMXOSDKR, FAN602FMXOSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN602FMX - 918912-FAN602FMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN602FMX
918912-FAN602FMX
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN602FMX 918912-FAN602FMX
Manufacturer: ON Semiconductor Win Source Part Number: 918912-FAN602FMX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 75kHz ~ 140kHz 10-SOIC Package: 10-SOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 5.5V ~ 25V Family Name: FAN602 Categories: Integrated Circuits (ICs) Case / Package: 10-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN602FMXOSCT, 1990-FAN602FMXCT, 1990-FAN602FMXDKR, FAN602FMX-ND, 1990-FAN602FMXTR, FAN602FMXOSDKR, FAN602FMXOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 918912-FAN602FMX
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 75kHz ~ 140kHz 10-SOIC
Package: 10-SOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 5.5V ~ 25V
Family Name: FAN602
Categories: Integrated Circuits (ICs)
Case / Package: 10-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN602FMXOSCT, 1990-FAN602FMXCT, 1990-FAN602FMXDKR, FAN602FMX-ND, 1990-FAN602FMXTR, FAN602FMXOSDKR, FAN602FMXOSTR

Buy Now Datasheet
DC-DC Converter IC - 715-FAN602FMX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DC-DC Converter IC
715-FAN602FMX
DC-DC Converter IC 715-FAN602FMX
Switching Controllers Offlne QuasiResonant PWM Controller Product overview: FAN602FMX from Fairchild (onsemi) is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-FAN602FMX can be used for catalog matching and distributor lookup.

Switching Controllers Offlne QuasiResonant PWM Controller Product overview: FAN602FMX from Fairchild (onsemi) is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-FAN602FMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FAN602FMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FAN602FMX
AC DC Converters, Offline Switches FAN602FMX
Converter Offline Flyback Topology 75kHz ~ 140kHz 10-SOIC

Converter Offline Flyback Topology 75kHz ~ 140kHz 10-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FAN602FMX - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FAN602FMX
PMIC - AC DC Converters, Offline Switchers FAN602FMX
IC OFFLINE SWITCH FLYBACK 10SOIC

IC OFFLINE SWITCH FLYBACK 10SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips DC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 918912-FAN602FMX 715-FAN602FMX FAN602FMX FAN602FMX
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FAN602FMX DC-DC Converter IC AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 10-SOIC Other; Reel Other; 10-SOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data