onsemi 3A 3200KHZ Power Management IC FAN5909UCX

Description
3A, 3200KHZ PBGA16 Product overview: FAN5909UCX from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 3200KHZ. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3A, 3200KHZ, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN5909UCX can be used for catalog matching and distributor lookup.
Request a Quote
Description
3A, 3200KHZ PBGA16 Product overview: FAN5909UCX from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 3200KHZ. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3A, 3200KHZ, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN5909UCX can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FAN5909UCX is a high-efficiency, low-noise synchronous step-down DC-DC converter designed for powering RF power amplifiers in mobile applications. It supports load currents up to 2.5 A and features an adjustable output voltage range from 0.40 V to 3.60 V, controlled by an analog input voltage. The device operates in PWM mode at a switching frequency of 2.9 MHz and can transition to PFM mode at lower load currents to enhance efficiency. An integrated LDO assist feature is activated under heavy load conditions, ensuring optimal performance even in challenging battery and VSWR scenarios. The FAN5909UCX is packaged in a compact 16-bump WLCSP measuring 1.615 mm x 1.615 mm, requiring only three external components for operation. It also includes protections such as input under-voltage lockout and thermal shutdown, making it suitable for dynamic supply bias applications in GSM, EDGE, and 3G/4G platforms.

Datasheet Summary
Powered by GS/AI

The FAN5909UCX is a high-efficiency, low-noise synchronous step-down DC-DC converter designed for powering RF power amplifiers in mobile applications. It supports load currents up to 2.5 A and features an adjustable output voltage range from 0.40 V to 3.60 V, controlled by an analog input voltage. The device operates in PWM mode at a switching frequency of 2.9 MHz and can transition to PFM mode at lower load currents to enhance efficiency. An integrated LDO assist feature is activated under heavy load conditions, ensuring optimal performance even in challenging battery and VSWR scenarios. The FAN5909UCX is packaged in a compact 16-bump WLCSP measuring 1.615 mm x 1.615 mm, requiring only three external components for operation. It also includes protections such as input under-voltage lockout and thermal shutdown, making it suitable for dynamic supply bias applications in GSM, EDGE, and 3G/4G platforms.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A 3200KHZ Power Management IC
750-FAN5909UCX
3A 3200KHZ Power Management IC 750-FAN5909UCX
3A, 3200KHZ PBGA16 Product overview: FAN5909UCX from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 3200KHZ. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3A, 3200KHZ, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN5909UCX can be used for catalog matching and distributor lookup.

3A, 3200KHZ PBGA16 Product overview: FAN5909UCX from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 3200KHZ. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3A, 3200KHZ, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN5909UCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
FAN5909UCX
Switching Voltage Regulators FAN5909UCX
Switching Voltage Regulators DC/DC RF BUCK

Switching Voltage Regulators DC/DC RF BUCK

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - FAN5909UCX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
FAN5909UCX
PMIC - Voltage Regulators - Special Purpose FAN5909UCX
IC REG CONV 3G 1OUT 16WLCSP

IC REG CONV 3G 1OUT 16WLCSP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 750-FAN5909UCX FAN5909UCX FAN5909UCX
Product Name 3A 3200KHZ Power Management IC Switching Voltage Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; Bulk Other; 16-UFBGA, WLCSP
Unlock Full Specs
to access all available technical data