Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037740-FAN5904UC01X
Packaging: Reel - TR
Applications: Converter, 3G, 3.5G, 4G RF Power Amplifier
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 5.5 V
Number of Outputs: 1
Output Voltage: 0.4 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-WLCSP (1.71x1.71)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Switching Voltage Regulators Buck Cnvrtr w/Bypass Mode for GSM/EDGE
IC REG CONV 3G 1OUT 16WLCSP
SWITCHING REGULATOR, CURRENT-MOD
| Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 1037740-FAN5904UC01X | FAN5904UC01X | FAN5904UC01X | FAN5904UC01X |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - FAN5904UC01X | Switching Voltage Regulators | PMIC - Voltage Regulators - Special Purpose | Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators |
| Package Type | Other; 16-WLCSP (1.71x1.71) |