onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators FAN5904BUC01X

Description
Win Source Part Number: 1382060-FAN5904BUC01 X Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators Package: Tape & Reel Applications: Converter, 3G, 3.5G, 4G RF Power Amplifier Standard Package: 3,000 pcs Voltage - Output: 0.4V ~ 5.5V Voltage - Input: 2.7V ~ 5.5V Number of Outputs: 1 Mounting Type: Surface Mount Package / Case: 16-UFBGA, WLCSP Supplier Device Package: 16-WLCSP (1.71x1.71) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ON Semiconductor Base Product Number: FAN5904 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382060-FAN5904BUC01 X Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators Package: Tape & Reel Applications: Converter, 3G, 3.5G, 4G RF Power Amplifier Standard Package: 3,000 pcs Voltage - Output: 0.4V ~ 5.5V Voltage - Input: 2.7V ~ 5.5V Number of Outputs: 1 Mounting Type: Surface Mount Package / Case: 16-UFBGA, WLCSP Supplier Device Package: 16-WLCSP (1.71x1.71) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ON Semiconductor Base Product Number: FAN5904 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - 1382060-FAN5904BUC01X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
1382060-FAN5904BUC01X
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators 1382060-FAN5904BUC01X
Win Source Part Number: 1382060-FAN5904BUC01 X Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators Package: Tape & Reel Applications: Converter, 3G, 3.5G, 4G RF Power Amplifier Standard Package: 3,000 pcs Voltage - Output: 0.4V ~ 5.5V Voltage - Input: 2.7V ~ 5.5V Number of Outputs: 1 Mounting Type: Surface Mount Package / Case: 16-UFBGA, WLCSP Supplier Device Package: 16-WLCSP (1.71x1.71) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ON Semiconductor Base Product Number: FAN5904 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382060-FAN5904BUC01X
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Package: Tape & Reel
Applications: Converter, 3G, 3.5G, 4G RF Power Amplifier
Standard Package: 3,000 pcs
Voltage - Output: 0.4V ~ 5.5V
Voltage - Input: 2.7V ~ 5.5V
Number of Outputs: 1
Mounting Type: Surface Mount
Package / Case: 16-UFBGA, WLCSP
Supplier Device Package: 16-WLCSP (1.71x1.71)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ON Semiconductor
Base Product Number: FAN5904
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Special Purpose Regulators - FAN5904BUC01X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
FAN5904BUC01X
Special Purpose Regulators FAN5904BUC01X
- Converter, 3G, 3.5G, 4G RF Power Amplifier Voltage Regulator IC 1 Output 16-WLCSP (1.71x1.71)

- Converter, 3G, 3.5G, 4G RF Power Amplifier Voltage Regulator IC 1 Output 16-WLCSP (1.71x1.71)

Buy Now Datasheet
Special Purpose Regulators - FAN5904BUC01X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
FAN5904BUC01X
Special Purpose Regulators FAN5904BUC01X
- Converter, 3G, 3.5G, 4G RF Power Amplifier Voltage Regulator IC 1 Output 16-WLCSP (1.56x1.56)

- Converter, 3G, 3.5G, 4G RF Power Amplifier Voltage Regulator IC 1 Output 16-WLCSP (1.56x1.56)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1382060-FAN5904BUC01X FAN5904BUC01X
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Special Purpose Regulators
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products