onsemi PMIC - PMIC - Voltage Regulators - Special Purpose - FAN5903UCX FAN5903UCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015857-FAN5903UCX Packaging: Reel - TR Applications: Converter, 3G, 3.5G, 4G RF Power Amplifier Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 1 Output Voltage: 0.4 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 9-WLCSP (1.34x1.29) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015857-FAN5903UCX Packaging: Reel - TR Applications: Converter, 3G, 3.5G, 4G RF Power Amplifier Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 1 Output Voltage: 0.4 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 9-WLCSP (1.34x1.29) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN5903UCX - 015857-FAN5903UCX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN5903UCX
015857-FAN5903UCX
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN5903UCX 015857-FAN5903UCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015857-FAN5903UCX Packaging: Reel - TR Applications: Converter, 3G, 3.5G, 4G RF Power Amplifier Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 1 Output Voltage: 0.4 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 9-WLCSP (1.34x1.29) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015857-FAN5903UCX
Packaging: Reel - TR
Applications: Converter, 3G, 3.5G, 4G RF Power Amplifier
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 5.5 V
Number of Outputs: 1
Output Voltage: 0.4 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 9-WLCSP (1.34x1.29)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - FAN5903UCX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
FAN5903UCX
PMIC - Voltage Regulators - Special Purpose FAN5903UCX
IC REG CONV 3G RF 1OUT 9WLCSP

IC REG CONV 3G RF 1OUT 9WLCSP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
FAN5903UCX
Switching Voltage Regulators FAN5903UCX
Switching Voltage Regulators Buck Converter 3G/3.5G and 4G PAs

Switching Voltage Regulators Buck Converter 3G/3.5G and 4G PAs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 015857-FAN5903UCX FAN5903UCX FAN5903UCX
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - FAN5903UCX PMIC - Voltage Regulators - Special Purpose Switching Voltage Regulators
Package Type Other; 9-WLCSP (1.34x1.29) Other; 9-UFBGA, WLCSP
Unlock Full Specs
to access all available technical data