onsemi PMIC - PMIC - Voltage Regulators - Special Purpose - FAN5903BUCX FAN5903BUCX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 714225-FAN5903BUCX Packaging: Reel Mounting Style: SMD Applications: Converter, 3G, 3.5G, 4G RF Power Amplifier Voltage - Output: 0.4V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 9-WLCSP (1.34x1.29) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 9-UFBGA, WLCSP Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: FAN5903 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 714225-FAN5903BUCX Packaging: Reel Mounting Style: SMD Applications: Converter, 3G, 3.5G, 4G RF Power Amplifier Voltage - Output: 0.4V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 9-WLCSP (1.34x1.29) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 9-UFBGA, WLCSP Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: FAN5903 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN5903BUCX - 714225-FAN5903BUCX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN5903BUCX
714225-FAN5903BUCX
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN5903BUCX 714225-FAN5903BUCX
Manufacturer: ON Semiconductor Win Source Part Number: 714225-FAN5903BUCX Packaging: Reel Mounting Style: SMD Applications: Converter, 3G, 3.5G, 4G RF Power Amplifier Voltage - Output: 0.4V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 9-WLCSP (1.34x1.29) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 9-UFBGA, WLCSP Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: FAN5903 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 2.7V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 714225-FAN5903BUCX
Packaging: Reel
Mounting Style: SMD
Applications: Converter, 3G, 3.5G, 4G RF Power Amplifier
Voltage - Output: 0.4V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 9-WLCSP (1.34x1.29)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 9-UFBGA, WLCSP
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: FAN5903
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 2.7V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - FAN5903BUCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
FAN5903BUCX
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators FAN5903BUCX
SWITCHING REGULATOR

SWITCHING REGULATOR

Supplier's Site
PMIC - Voltage Regulators - Special Purpose - FAN5903BUCX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
FAN5903BUCX
PMIC - Voltage Regulators - Special Purpose FAN5903BUCX
IC REG CONV 3G RF 1OUT 9WLCSP

IC REG CONV 3G RF 1OUT 9WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 714225-FAN5903BUCX FAN5903BUCX FAN5903BUCX
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - FAN5903BUCX Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; 9-UFBGA, WLCSP Other; 9-UFBGA, WLCSP
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3941KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power Distribution Switches, Load Drivers - BTS41K0S-ME-N - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; TO-261-4, TO-261AA
Special Features Slew Rate Controlled
View Details
Voltage Regulators - 1828256 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details