onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators FAN5902UCX

Description
Win Source Part Number: 1382059-FAN5902UCX Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators Package: Bulk Applications: Converter, 3G RF Power Amplifier Voltage - Output: 0.4V ~ 5.5V Voltage - Input: 2.7V ~ 5.5V Number of Outputs: 1 Mounting Type: Surface Mount Package / Case: 12-UFBGA, WLCSP Supplier Device Package: 12-WLCSP (2.23x1.46) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 63 pct. HTSUS: 8542.39.0001 Mfr: Fairchild/ON Semiconductor Product Status: Obsolete ECCN: EAR99 Standard Package: 221 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382059-FAN5902UCX Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators Package: Bulk Applications: Converter, 3G RF Power Amplifier Voltage - Output: 0.4V ~ 5.5V Voltage - Input: 2.7V ~ 5.5V Number of Outputs: 1 Mounting Type: Surface Mount Package / Case: 12-UFBGA, WLCSP Supplier Device Package: 12-WLCSP (2.23x1.46) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 63 pct. HTSUS: 8542.39.0001 Mfr: Fairchild/ON Semiconductor Product Status: Obsolete ECCN: EAR99 Standard Package: 221 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - 1382059-FAN5902UCX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
1382059-FAN5902UCX
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators 1382059-FAN5902UCX
Win Source Part Number: 1382059-FAN5902UCX Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators Package: Bulk Applications: Converter, 3G RF Power Amplifier Voltage - Output: 0.4V ~ 5.5V Voltage - Input: 2.7V ~ 5.5V Number of Outputs: 1 Mounting Type: Surface Mount Package / Case: 12-UFBGA, WLCSP Supplier Device Package: 12-WLCSP (2.23x1.46) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 63 pct. HTSUS: 8542.39.0001 Mfr: Fairchild/ON Semiconductor Product Status: Obsolete ECCN: EAR99 Standard Package: 221 pcs

Win Source Part Number: 1382059-FAN5902UCX
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Package: Bulk
Applications: Converter, 3G RF Power Amplifier
Voltage - Output: 0.4V ~ 5.5V
Voltage - Input: 2.7V ~ 5.5V
Number of Outputs: 1
Mounting Type: Surface Mount
Package / Case: 12-UFBGA, WLCSP
Supplier Device Package: 12-WLCSP (2.23x1.46)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 63 pct.
HTSUS: 8542.39.0001
Mfr: Fairchild/ON Semiconductor
Product Status: Obsolete
ECCN: EAR99
Standard Package: 221 pcs

Buy Now Datasheet
Special Purpose Regulators - FAN5902UCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
FAN5902UCX
Special Purpose Regulators FAN5902UCX
- Converter, 3G RF Power Amplifier Voltage Regulator IC 1 Output 12-WLCSP (2.23x1.46)

- Converter, 3G RF Power Amplifier Voltage Regulator IC 1 Output 12-WLCSP (2.23x1.46)

Buy Now
Special Purpose Regulators - FAN5902UCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
FAN5902UCX
Special Purpose Regulators FAN5902UCX
- Converter, 3G RF Power Amplifier Voltage Regulator IC 1 Output 12-WLCSP (2.23x1.46)

- Converter, 3G RF Power Amplifier Voltage Regulator IC 1 Output 12-WLCSP (2.23x1.46)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1382059-FAN5902UCX FAN5902UCX
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Special Purpose Regulators
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904861 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active high, active low
View Details
TPS3809K33-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2U3809K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
7 suppliers
PMIC - Supervisors - ADM1184ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details