Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 120820-FAN5702UC08X
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 6
Dimming: I2C, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-WLCSP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C, PWM Dimming 30mA 16-WLCSP (1.71x1.71)
LED Driver IC, 180mA, 6-Ch, 1.5MHz, I2C, Charge Pump, SM Product overview: FAN5702UC08X from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180mA, 1.5MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 180mA, 1.5MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FAN5702UC08X can be used for catalog matching and distributor lookup.
IC LED DRV RGLTR I2C 16WLCSP
LED Lighting Drivers Config 6CH LED DRVR I2C Mobile Handset
IC LED DRIVER RGLTR DIM 16WLCSP
LED DRIVER, CHARGE PUMP, WLCSP-16; Device Topology:Charge Pump; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Max:-; Output Current Max:8mA; Switching Frequency:1.2MHz; No. of Outputs:6Outputs; No. of Pins:16Pins RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 120820-FAN5702UC08X | FAN5702UC08XTR-ND | 137-FAN5702UC08X | FAN5702UC08X | FAN5702UC08X | FAN5702UC08X | 92R5467 |
| Product Name | PMIC - PMIC - LED Drivers - FAN5702UC08X | LED Drivers | 180mA 1.5MHz LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers | Led Driver, Charge Pump, Wlcsp-16; Device Topology Onsemi |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Output Current | 30 milliamps | 30 milliamps | 30 milliamps | 8 milliamps | |||
| Package Type | 16-WLCSP |