IC LED DRV RGLTR PWM 16WLCSP Product overview: FAN5701UC15X from Fairchild (onsemi) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FAN5701UC15X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015853-FAN5701UC15X
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 6
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-WLCSP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
6-LED Driver with PWM Dimming Interface
6-LED Driver with PWM Dimming Interface
LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 15mA 16-WLCSP (1.71x1.71)
IC LED DRIVER RGLTR DIM 16WLCSP
IC LED DRV RGLTR PWM 16WLCSP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-FAN5701UC15X | 015853-FAN5701UC15X | FAN5701UC15X | FAN5701UC15XTR-ND | FAN5701UC15X | FAN5701UC15X |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - FAN5701UC15X | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Input Voltage | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
| Number of Channels | 6 # | |||||
| Package Type | Bulk | 16-WLCSP | ||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |