onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN5665UCX FAN5665UCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 110488-FAN5665UCX Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 30mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WLCSP (1.21x1.21) Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2.9V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 110488-FAN5665UCX Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 30mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WLCSP (1.21x1.21) Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2.9V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FAN5665UCX is a 5V switched capacitor step-up DC/DC converter designed for applications requiring a regulated output voltage from a range of input voltages between 2.9V and 5.5V. It features a maximum output current of 30mA and utilizes switch reconfiguration and fractional switching techniques to achieve high efficiency, with reported efficiencies up to 92%. This device operates with minimal external components, requiring only flying capacitors of 0.22µF, and supports low-noise, constant-frequency operation at 1.2MHz under heavy loads, while maintaining high efficiency at light loads. The FAN5665UCX includes built-in protections such as under-voltage lockout, short-circuit protection, and thermal shutdown, ensuring reliable operation across its specified temperature range of -40°C to +85°C. The product is packaged in an 8-bump WLCSP format, measuring 1.21mm x 1.21mm with a 0.4mm pitch, making it suitable for space-constrained applications like USB I/O supply regulators, cell phones, and portable electronic devices.

Datasheet Summary
Powered by GS/AI

The FAN5665UCX is a 5V switched capacitor step-up DC/DC converter designed for applications requiring a regulated output voltage from a range of input voltages between 2.9V and 5.5V. It features a maximum output current of 30mA and utilizes switch reconfiguration and fractional switching techniques to achieve high efficiency, with reported efficiencies up to 92%. This device operates with minimal external components, requiring only flying capacitors of 0.22µF, and supports low-noise, constant-frequency operation at 1.2MHz under heavy loads, while maintaining high efficiency at light loads. The FAN5665UCX includes built-in protections such as under-voltage lockout, short-circuit protection, and thermal shutdown, ensuring reliable operation across its specified temperature range of -40°C to +85°C. The product is packaged in an 8-bump WLCSP format, measuring 1.21mm x 1.21mm with a 0.4mm pitch, making it suitable for space-constrained applications like USB I/O supply regulators, cell phones, and portable electronic devices.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN5665UCX - 110488-FAN5665UCX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN5665UCX
110488-FAN5665UCX
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN5665UCX 110488-FAN5665UCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 110488-FAN5665UCX Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 30mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WLCSP (1.21x1.21) Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2.9V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 110488-FAN5665UCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 30mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WLCSP (1.21x1.21)
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.9V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - FAN5665UCX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
FAN5665UCX
PMIC - Voltage Regulators - DC DC Switching Regulators FAN5665UCX
IC REG CHARG PUMP 5V 30MA 8WLCSP

IC REG CHARG PUMP 5V 30MA 8WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - FAN5665UCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
FAN5665UCX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators FAN5665UCX
IC REG CHRG PUMP 5V 30MA 8WLCSP

IC REG CHRG PUMP 5V 30MA 8WLCSP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - FAN5665UCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
FAN5665UCX
Voltage Regulators - DC DC Switching Regulators FAN5665UCX
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 30mA 8-UFBGA, WLCSP

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 30mA 8-UFBGA, WLCSP

Buy Now
Voltage Regulators - DC DC Switching Regulators - FAN5665UCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
FAN5665UCX
Voltage Regulators - DC DC Switching Regulators FAN5665UCX
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 30mA 8-UFBGA, WLCSP

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 30mA 8-UFBGA, WLCSP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 110488-FAN5665UCX FAN5665UCX FAN5665UCX FAN5665UCX
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN5665UCX PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed Fixed; Fixed
Package Type Other; 8-WLCSP (1.21x1.21) Other; 8-UFBGA, WLCSP
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-8670405PA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Wide Input Voltage, Adjustable Frequency, 3.5 Amp Buck Regulator - A8586KEJTR-T-2 - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 10-Pin DFN
View Details
2 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8112A-02CRT - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
fsw 200 to 1200 kHz
View Details
2 suppliers