IC REG CHRG PUMP INV 100MA 8SOIC Product overview: FAN5660IMX from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN5660IMX can be used for catalog matching and distributor lookup.
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 100mA 8-SOIC (0.154", 3.90mm Width)
IC REG CHRG PUMP INV 100MA 8SOIC
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-FAN5660IMX | FAN5660IMX | FAN5660IMX |
| Product Name | 100MA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; Bulk | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps |
| VIN | 5.5 volts | 1.5 to 5.5 volts |