The FAN5646UC01X is a programmable LED driver designed for efficient blinking or "breathing" LED indicators. It features a high-side constant current output with a maximum current of 20 mA and a low dropout voltage of 80 mV, allowing for direct LED driving without the need for inductors or switch capacitors. The device operates within a wide input voltage range of 2.7 to 5.5 V and has a quiescent current of only 35 µA, which contributes to extended battery life in portable applications. The FAN5646UC01X supports a TinyWire,Ñ¢ single-wire digital interface for programming various parameters, including LED current rise and fall times, as well as on and off durations for up to two different pulse widths. It includes built-in protections against short circuits, under-voltage, and thermal issues, ensuring reliable operation. The product is available in a compact 4-bump WLCSP package with a 0.4 mm pitch, making it suitable for space-constrained applications such as cell phones, digital cameras, and Bluetooth headsets.
LED Driver IC 1 Output Linear PWM Dimming 20mA 4-WLCSP (0.82x0.82)
LED Driver IC 1 Output Linear PWM Dimming 20mA 4-WLCSP (0.82x0.82)
| Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | FAN5646UC01X | FAN5646UC01X |
| Product Name | LED Drivers | LED Drivers |
| Number of Outputs | 1; 1 | 1; 1 |
| Output Configuration | Inverting | Inverting |
| Output Current | 0.0200 amps | 0.0200 amps |