IC LED DRVR LIN PWM 20MA 4WLCSP Product overview: FAN5646UC00X from Fairchild (onsemi) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FAN5646UC00X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066852-FAN5646UC00X
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-WLCSP (0.82x0.82)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
LED Driver IC 1 Output Linear PWM Dimming 20mA 4-WLCSP (0.82x0.82)
IC LED DRVR LIN DIM 20MA 4WLCSP
IC LED DRVR LIN PWM 20MA 4WLCSP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-FAN5646UC00X | 066852-FAN5646UC00X | FAN5646UC00XTR-ND | FAN5646UC00X | FAN5646UC00X |
| Product Name | 20MA LED Driver IC | PMIC - PMIC - LED Drivers - FAN5646UC00X | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |
| Number of Channels | 1 # | ||||
| Package Type | Bulk | 4-WLCSP (0.82x0.82) | |||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |