LED Driver, 1-Segment
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066851-FAN5645MPX
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 64kHz
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: Single-Wire
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-MLP (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Indicator LED Blinker 6-Pin MLP EP T/R Product overview: FAN5645MPX from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FAN5645MPX can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output Linear Single-Wire Dimming 20mA 6-MLP (3x3)
IC LED DRIVER LIN DIM 20MA 6MLP
IC LED DRVR LIN SGL WR 20MA 6MLP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | FAN5645MPX | 066851-FAN5645MPX | 137-FAN5645MPX | FAN5645MPX-ND | FAN5645MPX | FAN5645MPX |
| Product Name | PMIC - PMIC - LED Drivers - FAN5645MPX | LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Output Current | 20 milliamps | 20 milliamps | 20 milliamps |