LED Lighting Driver ICs 4Ch Linear LED Drvr w/Sngl Wire Digital Product overview: FAN5624UMPX from Fairchild (onsemi) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-FAN5624UMPX can be used for catalog matching and distributor lookup.
LED Driver IC 4 Output Linear Single-Wire Dimming 30mA 10-UMLP (1.8x1.4)
LED Driver IC 4 Output Linear Single-Wire Dimming 30mA 10-UMLP (1.8x1.4)
LED Driver IC 4 Output Linear Single-Wire Dimming 30mA 10-UMLP (1.8x1.4)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015851-FAN5624UMPX
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 4
Dimming: Single-Wire
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-UMLP (1.8x1.4)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
LED DRIVER, LINEAR, 4-CH, UMLP-10 ROHS COMPLIANT: YES
IC LED DRV LIN SGL WR 10UMLP
IC LED DRIVER LINEAR DIM 10UMLP
LED Lighting Drivers 4Ch Linear LED Drvr w/Sngl Wire Digital
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 745-FAN5624UMPX | FAN5624UMPXTR-ND | 015851-FAN5624UMPX | 54AH6216 | FAN5624UMPX | FAN5624UMPX | FAN5624UMPX |
| Product Name | LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - FAN5624UMPX | Led Driver, Linear, 4-Ch, Umlp-10 Rohs Compliant Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Number of Channels | 4 # | ||||||
| Package Type | Reel | 10-UMLP (1.8x1.4) | |||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts |