onsemi PMIC - PMIC - LED Drivers - FAN5613MPX FAN5613MPX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173372-FAN5613MPX Packaging: Reel - TR Type: Linear Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-VFDFN Exposed Pad Applications: Backlight Mounting: SMD Internal Switch(s): Yes Number of Outputs: 4 Part Status: Obsolete(EOL) Dimming: Analog, PWM Family Name: FAN5613 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-MLP (2x2) Voltage Supply MAX: 5.5V Output Current per Channel: 40mA Voltage Supply MIN: 3.3V Alternative Parts (Cross-Reference): TPS61061DRB; BD6074GUT-E2; XRP7620IH-F; Introduction Date: February 05, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173372-FAN5613MPX Packaging: Reel - TR Type: Linear Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-VFDFN Exposed Pad Applications: Backlight Mounting: SMD Internal Switch(s): Yes Number of Outputs: 4 Part Status: Obsolete(EOL) Dimming: Analog, PWM Family Name: FAN5613 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-MLP (2x2) Voltage Supply MAX: 5.5V Output Current per Channel: 40mA Voltage Supply MIN: 3.3V Alternative Parts (Cross-Reference): TPS61061DRB; BD6074GUT-E2; XRP7620IH-F; Introduction Date: February 05, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - FAN5613MPX - 1173372-FAN5613MPX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - FAN5613MPX
1173372-FAN5613MPX
PMIC - PMIC - LED Drivers - FAN5613MPX 1173372-FAN5613MPX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173372-FAN5613MPX Packaging: Reel - TR Type: Linear Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-VFDFN Exposed Pad Applications: Backlight Mounting: SMD Internal Switch(s): Yes Number of Outputs: 4 Part Status: Obsolete(EOL) Dimming: Analog, PWM Family Name: FAN5613 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-MLP (2x2) Voltage Supply MAX: 5.5V Output Current per Channel: 40mA Voltage Supply MIN: 3.3V Alternative Parts (Cross-Reference): TPS61061DRB; BD6074GUT-E2; XRP7620IH-F; Introduction Date: February 05, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173372-FAN5613MPX
Packaging: Reel - TR
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-VFDFN Exposed Pad
Applications: Backlight
Mounting: SMD
Internal Switch(s): Yes
Number of Outputs: 4
Part Status: Obsolete(EOL)
Dimming: Analog, PWM
Family Name: FAN5613
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-MLP (2x2)
Voltage Supply MAX: 5.5V
Output Current per Channel: 40mA
Voltage Supply MIN: 3.3V
Alternative Parts (Cross-Reference): TPS61061DRB; BD6074GUT-E2; XRP7620IH-F;
Introduction Date: February 05, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Drivers - FAN5613MPXTR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
FAN5613MPXTR-ND
LED Drivers FAN5613MPXTR-ND
LED Driver IC 4 Output Linear Analog, PWM Dimming 40mA 8-MLP (2x2)

LED Driver IC 4 Output Linear Analog, PWM Dimming 40mA 8-MLP (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - FAN5613MPX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
FAN5613MPX
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers FAN5613MPX
IC LED DRVR LINEAR PWM 40MA 8MLP

IC LED DRVR LINEAR PWM 40MA 8MLP

Supplier's Site
PMIC - LED Drivers - FAN5613MPX - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
FAN5613MPX
PMIC - LED Drivers FAN5613MPX
IC LED DRIVER LIN DIM 40MA 8MLP

IC LED DRIVER LIN DIM 40MA 8MLP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1173372-FAN5613MPX FAN5613MPXTR-ND FAN5613MPX FAN5613MPX
Product Name PMIC - PMIC - LED Drivers - FAN5613MPX LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

4-Channel High-Power Linear LED Driver With Individual PWM Control - A80804KETASR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers
AC-DC LED Driver IC - XDPL8105 - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current; Dimmable; Programmable
Package Type PG-DSO-8
View Details
LED Drivers - 1727-8462-2-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
6 suppliers