LED Driver IC 4 Output Linear PWM Dimming 21mA 8-MLP (3x3)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 141118-FAN5610MPX
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 4
Dimming: PWM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MLP (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 21mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
LED Driver IC, 4 Ch, 21mA, 5.5V, SMD Product overview: FAN5610MPX from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 21mA, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, 21mA, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FAN5610MPX can be used for catalog matching and distributor lookup.
IC LED DRVR LINEAR PWM 21MA 8MLP
IC LED DRIVER LIN DIM 21MA 8MLP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | FAN5610MPXTR-ND | 141118-FAN5610MPX | 137-FAN5610MPX | FAN5610MPX | FAN5610MPX |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - FAN5610MPX | SMD 21mA 5.5V LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | ||
| Output Current | 21 milliamps | 21 milliamps | 21 milliamps | ||
| Package Type | 8-MLP (3x3) |