onsemi PMIC - PMIC - LED Drivers - FAN5608DMPX FAN5608DMPX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 114758-FAN5608DMPX Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 500kHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Output Voltage: 18V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MLP (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 114758-FAN5608DMPX Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 500kHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Output Voltage: 18V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MLP (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - FAN5608DMPX - 114758-FAN5608DMPX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - FAN5608DMPX
114758-FAN5608DMPX
PMIC - PMIC - LED Drivers - FAN5608DMPX 114758-FAN5608DMPX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 114758-FAN5608DMPX Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 500kHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Output Voltage: 18V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MLP (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 114758-FAN5608DMPX
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 500kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: PWM
Output Voltage: 18V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MLP (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Drivers - FAN5608DMPXTR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
FAN5608DMPXTR-ND
LED Drivers FAN5608DMPXTR-ND
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 8-MLP (3x3)

LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 8-MLP (3x3)

Buy Now Datasheet
Singapore, Singapore
20MA LED Driver IC
137-FAN5608DMPX
20MA LED Driver IC 137-FAN5608DMPX
IC LED DRVR RGLTR DIM 20MA 8MLP Product overview: FAN5608DMPX from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FAN5608DMPX can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR DIM 20MA 8MLP Product overview: FAN5608DMPX from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FAN5608DMPX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - FAN5608DMPX - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
FAN5608DMPX
PMIC - LED Drivers FAN5608DMPX
IC LED DRVR RGLTR DIM 20MA 8MLP

IC LED DRVR RGLTR DIM 20MA 8MLP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - FAN5608DMPX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
FAN5608DMPX
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers FAN5608DMPX
IC LED DRVR RGLTR PWM 20MA 8MLP

IC LED DRVR RGLTR PWM 20MA 8MLP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 114758-FAN5608DMPX FAN5608DMPXTR-ND 137-FAN5608DMPX FAN5608DMPX FAN5608DMPX
Product Name PMIC - PMIC - LED Drivers - FAN5608DMPX LED Drivers 20MA LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Output Voltage 18 volts 18 volts 24 volts
Output Current 20 milliamps 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP - 815-CD74HC4511PWRG4 - Utmel Electronic Limited
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2 to 6 volts
Output Current 5.2 milliamps
View Details
PMIC - PMIC - LED Drivers - A8434EESTR - 816375-A8434EESTR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
SOT23 LED Driver IC - 137-CDM10V4XTSA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Input Voltage 11 to 25 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
6 suppliers
LED Driver ICs - 2466603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 25 milliamps
View Details