LED Driver Product overview: FAN5608DHMPX from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FAN5608DHMPX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173371-FAN5608DHMPX
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 12-WQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 18V
Frequency: 500kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Part Status: Obsolete(EOL)
Dimming: PWM
Family Name: FAN5608
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 12-MLP (4x4)
Voltage Supply MAX: 5.5V
Output Current per Channel: 20mA
Voltage Supply MIN: 2.7V
Alternative Parts (Cross-Reference): FAN5608HMPX; FAN5608MPX;
Introduction Date: May 29, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 12-MLP (4x4)
IC LED DRVR RGLTR DIM 20MA 12MLP
IC LED DRVR RGLTR PWM 20MA 12MLP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-FAN5608DHMPX | 1173371-FAN5608DHMPX | FAN5608DHMPXTR-ND | FAN5608DHMPX | FAN5608DHMPX |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - FAN5608DHMPX | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Output Voltage | 24 volts | 18 volts | 18 volts | ||
| Number of Channels | 2 # | ||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |