"Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 200mA 8-VSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC REG CHARG PUMP 3.3V 8MSOP
IC REG CHG PUMP 3.3V 200MA 8MSOP
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 200mA 8-VSSOP, 8-MSOP (0.118", 3.00mm Width)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN5602MU33X-ND | FAN5602MU33X | FAN5602MU33X | FAN5602MU33X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; "8-VSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | SSOP; Other; 8-VSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | |
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |