Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 200mA 8-WDFN Exposed Pad
Manufacturer: ON Semiconductor
Win Source Part Number: 871503-FAN5602MP5X
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 200mA 8-WDFN Exposed Pad
Package: 8-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: FAN5602
Categories: Integrated Circuits (ICs)
Case / Package: 8-MLP (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN5602MP5XTR-NDR, FAN5602MP5X_NLCT, FAN5602MP5XDKR, FAN5602MP5XCT-NDR, FAN5602MP5X_NLCT-ND,
IC REG CHARGE PUMP 5V 200MA 8MLP
IC REG CHARGE PUMP 5V 200MA 8MLP
UNIVERSAL CHARGE PUMP DC/DC CONVERTER MLP8; IC Case / Package:MLP; No. of Pins:8Pins; Output Current Max:100mA; Fixed Output Voltage Nom:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Topology:Buck, Boost RoHS Compliant: Yes
DC-DC CHARGE PUMP, BUCK/BOOST, 85DEG C; IC Case / Package:MLP; No. of Pins:8Pins; Output Current Max:100mA; Fixed Output Voltage Nom:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Topology:Buck, Boost RoHS Compliant: Yes
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 200mA 8-WDFN Exposed Pad
IC REG CHARGE PUMP 5V 200MA 8MLP
Switching Voltage Regulators Reg Step-Down Charge Pump DC/DC Converter
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN5602MP5XTR-ND | 871503-FAN5602MP5X | FAN5602MP5X | FAN5602MP5X | 46P9827 | FAN5602MP5X | FAN5602MP5X | FAN5602MP5X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN5602MP5X | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Universal Charge Pump Dc/dc Converter Mlp8; Ic Case / Package Onsemi | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||||
| Package Type | Other; 8-WDFN Exposed Pad | Other; 8-MLP (3x3) | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | ||||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts | 5 volts | ||||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | |||
| VIN | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts |