onsemi PMIC - PMIC - Battery Chargers - FAN54013BUCX FAN54013BUCX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 918909-FAN54013BUCX Operating Temperature Range: -30°C ~ 85°C (TA) Features: Charger IC Lithium Ion/Polymer 20-WLCSP (1.96x1.56) Package: Reel - TR Package: 20-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: FAN54013 Categories: Integrated Circuits (ICs) Case / Package: 20-WLCSP (1.96x1.56) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN54013BUCXTR, FAN54013BUCXDKR, FAN54013BUCXCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 918909-FAN54013BUCX Operating Temperature Range: -30°C ~ 85°C (TA) Features: Charger IC Lithium Ion/Polymer 20-WLCSP (1.96x1.56) Package: Reel - TR Package: 20-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: FAN54013 Categories: Integrated Circuits (ICs) Case / Package: 20-WLCSP (1.96x1.56) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN54013BUCXTR, FAN54013BUCXDKR, FAN54013BUCXCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - FAN54013BUCX - 918909-FAN54013BUCX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - FAN54013BUCX
918909-FAN54013BUCX
PMIC - PMIC - Battery Chargers - FAN54013BUCX 918909-FAN54013BUCX
Manufacturer: ON Semiconductor Win Source Part Number: 918909-FAN54013BUCX Operating Temperature Range: -30°C ~ 85°C (TA) Features: Charger IC Lithium Ion/Polymer 20-WLCSP (1.96x1.56) Package: Reel - TR Package: 20-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: FAN54013 Categories: Integrated Circuits (ICs) Case / Package: 20-WLCSP (1.96x1.56) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN54013BUCXTR, FAN54013BUCXDKR, FAN54013BUCXCT

Manufacturer: ON Semiconductor
Win Source Part Number: 918909-FAN54013BUCX
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 20-WLCSP (1.96x1.56)
Package: Reel - TR
Package: 20-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FAN54013
Categories: Integrated Circuits (ICs)
Case / Package: 20-WLCSP (1.96x1.56)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN54013BUCXTR, FAN54013BUCXDKR, FAN54013BUCXCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 918909-FAN54013BUCX
Product Name PMIC - PMIC - Battery Chargers - FAN54013BUCX
Package Type Other; 20-WLCSP (1.96x1.56)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3967SLB-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
View Details
Voltage Regulators - 1658693 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details