Manufacturer: ON Semiconductor
Win Source Part Number: 918907-FAN53763UC24X
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1.5A 6-UFBGA, WLCSP
Package: Reel - TR
Package: 6-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 6-WLCSP (1.38x0.94)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1.5A 6-UFBGA, WLCSP
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1.5A 6-UFBGA, WLCSP
IC REG SYNC BUCK 1.5A 6WLCSP
IC REG BUCK 1.8V 1.5A 6WLCSP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 918907-FAN53763UC24X | 488-FAN53763UC24XTR-ND | FAN53763UC24X | FAN53763UC24X | FAN53763UC24X |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53763UC24X | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 6-WLCSP (1.38x0.94) | Other; 6-UFBGA, WLCSP | Other; 6-UFBGA, WLCSP | ||
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | Removed | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed |