Manufacturer: ON Semiconductor
Win Source Part Number: 800793-FAN53741UC108
Part Status: Active
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.3A 6-UFBGA, WLCSP
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.3A 6-UFBGA, WLCSP
DC/DC LOW IQ BUCK
IC REG BUCK ADJ 1.3A 6WLCSP
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.3A 6-UFBGA, WLCSP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 800793-FAN53741UC108X | 488-FAN53741UC108XTR-ND | FAN53741UC108X | FAN53741UC108X | FAN53741UC108X |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53741UC108X | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Maturity; Active | Active | Active | ||
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 6-UFBGA, WLCSP | Other; 6-UFBGA, WLCSP | |||
| Special Features | Synchronous Rectification |