Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 1.5A 6-UFBGA, WLCSP
IC REG SYNC BUCK 1.5A 6WLCSP
IC REG BUCK 1.1V 1.5A 6WLCSP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN53713UC10X | FAN53713UC10X | FAN53713UC10X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | Other; 6-UFBGA, WLCSP | ||
| Life Cycle Stage | Removed; Obsolete | Removed | |
| Output Voltage | 1.1 to ? volts | 1.1 volts |