Switching Voltage Regulators STEP-DOWN REGULATOR
Buck Switching Regulator IC Positive Fixed 3V 1 Output 1A 6-UFBGA, WLCSP
IC REG BUCK 3V 1A 6WLCSP
IC REG STEP-DOWN
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN53703UC48X | FAN53703UC48X | FAN53703UC48X | FAN53703UC48X |
| Product Name | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | Other; 6-UFBGA, WLCSP | |||
| Life Cycle Stage | Removed; Obsolete | Removed | ||
| Output Voltage | 3 to ? volts | 1 volts |