Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 124489-FAN5365UC02X
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Frequency - Switching: 6MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-WLCSP (1.29x1.27)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.75V
Maximum Output Voltage: 1.44V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
IC REG BUCK PROG 800MA 9WLCSP
Buck Switching Regulator IC Positive Programmable 0.75V 1 Output 800mA 9-UFBGA, WLCSP
Buck Switching Regulator IC Positive Programmable 0.75V 1 Output 800mA 9-UFBGA, WLCSP
IC REG BUCK PROG 0.75V 9WLCSP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 124489-FAN5365UC02X | FAN5365UC02X | FAN5365UC02X | FAN5365UC02X |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN5365UC02X | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Programmable | Fixed; Programmable | ||
| Package Type | Other; 9-WLCSP (1.29x1.27) | Other; 9-UFBGA, WLCSP | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | Removed | |
| Special Features | Multiple Outputs; Synchronous Rectification |