onsemi Buck 0.75V Step-Down DC-DC Converter IC FAN5365UC00X

Description
IC REG BUCK PROG 0.75V 9WLCSP Product overview: FAN5365UC00X from Fairchild (onsemi) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 0.75V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 0.75V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN5365UC00X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK PROG 0.75V 9WLCSP Product overview: FAN5365UC00X from Fairchild (onsemi) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 0.75V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 0.75V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN5365UC00X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 0.75V Step-Down DC-DC Converter IC
739-FAN5365UC00X
Buck 0.75V Step-Down DC-DC Converter IC 739-FAN5365UC00X
IC REG BUCK PROG 0.75V 9WLCSP Product overview: FAN5365UC00X from Fairchild (onsemi) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 0.75V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 0.75V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN5365UC00X can be used for catalog matching and distributor lookup.

IC REG BUCK PROG 0.75V 9WLCSP Product overview: FAN5365UC00X from Fairchild (onsemi) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 0.75V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 0.75V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN5365UC00X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-FAN5365UC00X
Product Name Buck 0.75V Step-Down DC-DC Converter IC
Package Type Other; Bulk
Output Voltage 0.7500 volts
Input Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 5V 1A TO-220 Step-Down DC-DC Converter IC - 739-LM2575T-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-220-5
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers
DC-DC Converters - 1228644P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
Buck 3V 18V 0.3A Step-Down DC-DC Converter IC - 739-LTC1474CMS8#TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 18 volts
IOUT 0.7500 amps
View Details